Capital Lighting, Inc. 6374-77 Bathroom Fixtures-Four Lights 485419

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 16 Product Name: Four Light Bathroom Fixture UPC: 747396069395 Glass: Etched White Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 16 Product Name: Four Light Bathroom Fixture UPC: 747396069395 Glass: Etched White Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6374-77 Bathroom Fixtures-Four Lights - 485419 - Capital Lighting, Inc.
Columbus, OH, USA
6374-77 Bathroom Fixtures-Four Lights
485419
6374-77 Bathroom Fixtures-Four Lights 485419
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 16 Product Name: Four Light Bathroom Fixture UPC: 747396069395 Glass: Etched White Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 5.00
Extension: 4.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 16
Product Name: Four Light Bathroom Fixture
UPC: 747396069395
Glass: Etched White
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485419
Product Name 6374-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details