Capital Lighting, Inc. 6153-244 Bathroom Fixtures-Three Lights 485412

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Stone Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Stone Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6153-244 Bathroom Fixtures-Three Lights - 485412 - Capital Lighting, Inc.
Columbus, OH, USA
6153-244 Bathroom Fixtures-Three Lights
485412
6153-244 Bathroom Fixtures-Three Lights 485412
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Stone Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Stone
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485412
Product Name 6153-244 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details