Capital Lighting, Inc. 6151-244 Sconces-Single Glass 485411

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Stone Product Name: One Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Stone Product Name: One Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6151-244 Sconces-Single Glass - 485411 - Capital Lighting, Inc.
Columbus, OH, USA
6151-244 Sconces-Single Glass
485411
6151-244 Sconces-Single Glass 485411
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Stone Product Name: One Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Stone
Product Name: One Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485411
Product Name 6151-244 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details