Capital Lighting, Inc. 6373-77 Bathroom Fixtures-Three Lights 485408

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6373-77 Bathroom Fixtures-Three Lights - 485408 - Capital Lighting, Inc.
Columbus, OH, USA
6373-77 Bathroom Fixtures-Three Lights
485408
6373-77 Bathroom Fixtures-Three Lights 485408
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.00
Extension: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485408
Product Name 6373-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details