Capital Lighting, Inc. 6162-84-PL Bathroom Fixtures-Two Lights 485407

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 4.75 Bulb Type: Spiral CFL GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 4.3 Product Name: Two Light Bathroom Fixture UPC: 747396069333 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 4.75 Bulb Type: Spiral CFL GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 4.3 Product Name: Two Light Bathroom Fixture UPC: 747396069333 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6162-84-PL Bathroom Fixtures-Two Lights - 485407 - Capital Lighting, Inc.
Columbus, OH, USA
6162-84-PL Bathroom Fixtures-Two Lights
485407
6162-84-PL Bathroom Fixtures-Two Lights 485407
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 4.75 Bulb Type: Spiral CFL GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Weight: 4.3 Product Name: Two Light Bathroom Fixture UPC: 747396069333 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Extension: 4.75
Bulb
Type: Spiral CFL GU24
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Weight: 4.3
Product Name: Two Light Bathroom Fixture
UPC: 747396069333
Glass: Alabaster Dust
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485407
Product Name 6162-84-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details