Capital Lighting, Inc. 6372-77 Bathroom Fixtures-Two Lights 485405

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6372-77 Bathroom Fixtures-Two Lights - 485405 - Capital Lighting, Inc.
Columbus, OH, USA
6372-77 Bathroom Fixtures-Two Lights
485405
6372-77 Bathroom Fixtures-Two Lights 485405
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485405
Product Name 6372-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details