Capital Lighting, Inc. 26248 Lamps-Table Lamps 485287

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 40.00 Length 40.00 Bulb Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977262481 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 40.00 Length 40.00 Bulb Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977262481 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26248 Lamps-Table Lamps - 485287 - Capital Lighting, Inc.
Columbus, OH, USA
26248 Lamps-Table Lamps
485287
26248 Lamps-Table Lamps 485287
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 40.00 Length 40.00 Bulb Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977262481 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 40.00
Length 40.00
Bulb
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977262481
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485287
Product Name 26248 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details