Capital Lighting, Inc. 26249 Lamps-Table Lamps 485284

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977262498 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977262498 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26249 Lamps-Table Lamps - 485284 - Capital Lighting, Inc.
Columbus, OH, USA
26249 Lamps-Table Lamps
485284
26249 Lamps-Table Lamps 485284
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977262498 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 150
Finish: Matte Black
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977262498
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485284
Product Name 26249 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details