Capital Lighting, Inc. 21890 Mini Pendants-Cable 485245

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Matte Black Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218907 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Matte Black Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218907 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21890 Mini Pendants-Cable - 485245 - Capital Lighting, Inc.
Columbus, OH, USA
21890 Mini Pendants-Cable
485245
21890 Mini Pendants-Cable 485245
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Matte Black Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218907 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Semi Matte Black
Weight: 6
Product Name: One Light Mini Pendant
UPC: 792977218907
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485245
Product Name 21890 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details