Capital Lighting, Inc. 21875 Mini Pendants-Rod 485242

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218754 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218754 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21875 Mini Pendants-Rod - 485242 - Capital Lighting, Inc.
Columbus, OH, USA
21875 Mini Pendants-Rod
485242
21875 Mini Pendants-Rod 485242
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.00 Length 48.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218754 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 48.00
Length 48.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 792977218754
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485242
Product Name 21875 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details