Capital Lighting, Inc. 10126WSOI Island/Pool Table-2 Light Bar 484990

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.22 Product Name: Two Light Pendant UPC: 783209025912 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.22 Product Name: Two Light Pendant UPC: 783209025912 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10126WSOI Island/Pool Table-2 Light Bar - 484990 - Capital Lighting, Inc.
Columbus, OH, USA
10126WSOI Island/Pool Table-2 Light Bar
484990
10126WSOI Island/Pool Table-2 Light Bar 484990
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.22 Product Name: Two Light Pendant UPC: 783209025912 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.22
Product Name: Two Light Pendant
UPC: 783209025912
Category: Island Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 5.25
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484990
Product Name 10126WSOI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details