Capital Lighting, Inc. 15415TZT Landscape Ltg.-Path & Spread 484980

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.30 Height: 36.00 Length 36.00 Bulb Type: Xenon Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 25 Product Name: One Light Landscape Fixture UPC: 783927286695 Category: Landscape 12V Specialty Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.30 Height: 36.00 Length 36.00 Bulb Type: Xenon Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 25 Product Name: One Light Landscape Fixture UPC: 783927286695 Category: Landscape 12V Specialty Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15415TZT Landscape Ltg.-Path & Spread - 484980 - Capital Lighting, Inc.
Columbus, OH, USA
15415TZT Landscape Ltg.-Path & Spread
484980
15415TZT Landscape Ltg.-Path & Spread 484980
PRODUCT DETAILS / SPECS Width/Dia: 14.30 Height: 36.00 Length 36.00 Bulb Type: Xenon Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 25 Product Name: One Light Landscape Fixture UPC: 783927286695 Category: Landscape 12V Specialty Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.30
Height: 36.00
Length 36.00
Bulb
Type: Xenon
Qty: 1
Wattage: 16.25
Finish: Textured Tannery Bronze
Weight: 25
Product Name: One Light Landscape Fixture
UPC: 783927286695
Category: Landscape 12V Specialty
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484980
Product Name 15415TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details