Capital Lighting, Inc. 1030BK Exterior -Wall Mount 484976

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209103016 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209103016 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1030BK Exterior -Wall Mount - 484976 - Capital Lighting, Inc.
Columbus, OH, USA
1030BK Exterior -Wall Mount
484976
1030BK Exterior -Wall Mount 484976
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209103016 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.74
Product Name: One Light Outdoor Wall Lantern
UPC: 783209103016
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484976
Product Name 1030BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details