Capital Lighting, Inc. 1022BK Exterior -Wall Mount 484974

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.33 Product Name: Three Light Outdoor Wall Lantern UPC: 783209102217 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.33 Product Name: Three Light Outdoor Wall Lantern UPC: 783209102217 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1022BK Exterior -Wall Mount - 484974 - Capital Lighting, Inc.
Columbus, OH, USA
1022BK Exterior -Wall Mount
484974
1022BK Exterior -Wall Mount 484974
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.33 Product Name: Three Light Outdoor Wall Lantern UPC: 783209102217 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 6.33
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209102217
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484974
Product Name 1022BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details