Capital Lighting, Inc. 1036RP Exterior -Hanging 484972

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 7.81 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209103634 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 7.81 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209103634 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1036RP Exterior -Hanging - 484972 - Capital Lighting, Inc.
Columbus, OH, USA
1036RP Exterior -Hanging
484972
1036RP Exterior -Hanging 484972
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 7.81 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209103634 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust Patina
Weight: 7.81
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209103634
Category: Outdoor Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484972
Product Name 1036RP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details