Capital Lighting, Inc. 1032RP Exterior -Wall Mount 484971

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209103238 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209103238 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1032RP Exterior -Wall Mount - 484971 - Capital Lighting, Inc.
Columbus, OH, USA
1032RP Exterior -Wall Mount
484971
1032RP Exterior -Wall Mount 484971
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209103238 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Weight: 3.74
Product Name: One Light Outdoor Wall Lantern
UPC: 783209103238
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484971
Product Name 1032RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details