Capital Lighting, Inc. 2688WSOI Bathroom Fixtures-Three Lights 484969

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: Three Light Bath Vanity UPC: 783209020160 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: Three Light Bath Vanity UPC: 783209020160 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2688WSOI Bathroom Fixtures-Three Lights - 484969 - Capital Lighting, Inc.
Columbus, OH, USA
2688WSOI Bathroom Fixtures-Three Lights
484969
2688WSOI Bathroom Fixtures-Three Lights 484969
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: Three Light Bath Vanity UPC: 783209020160 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.85
Product Name: Three Light Bath Vanity
UPC: 783209020160
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484969
Product Name 2688WSOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details