Capital Lighting, Inc. 5833FTSN Semi-Flush Mts.-Bowl Style 484961

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583351 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583351 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5833FTSN Semi-Flush Mts.-Bowl Style - 484961 - Capital Lighting, Inc.
Columbus, OH, USA
5833FTSN Semi-Flush Mts.-Bowl Style
484961
5833FTSN Semi-Flush Mts.-Bowl Style 484961
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583351 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.74
Product Name: Two Light Semi-Flush Mount
UPC: 783209583351
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484961
Product Name 5833FTSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details