Capital Lighting, Inc. 11101NI Sconces-Single Glass 484959

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927298223 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927298223 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11101NI Sconces-Single Glass - 484959 - Capital Lighting, Inc.
Columbus, OH, USA
11101NI Sconces-Single Glass
484959
11101NI Sconces-Single Glass 484959
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927298223 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 1.5
Product Name: One Light Wall Bracket
UPC: 783927298223
Category: Fluorescent Wall Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484959
Product Name 11101NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details