Capital Lighting, Inc. 11104NI Sconces-Single Glass 484954

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 3.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927298209 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 3.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927298209 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11104NI Sconces-Single Glass - 484954 - Capital Lighting, Inc.
Columbus, OH, USA
11104NI Sconces-Single Glass
484954
11104NI Sconces-Single Glass 484954
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 3.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 783927298209 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 3.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927298209
Category: Fluorescent Wall Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484954
Product Name 11104NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details