Capital Lighting, Inc. 2652MRAC Semi-Flush Mts.-Bowl Style 484943

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Acorn Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265226 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Acorn Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265226 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2652MRAC Semi-Flush Mts.-Bowl Style - 484943 - Capital Lighting, Inc.
Columbus, OH, USA
2652MRAC Semi-Flush Mts.-Bowl Style
484943
2652MRAC Semi-Flush Mts.-Bowl Style 484943
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Acorn Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265226 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Acorn
Weight: 7.05
Product Name: Three Light Semi-Flush Mount
UPC: 783209265226
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484943
Product Name 2652MRAC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details