Capital Lighting, Inc. 2653MRKB Island/Pool Table-3 Light Bar 484940

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265349 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265349 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2653MRKB Island/Pool Table-3 Light Bar - 484940 - Capital Lighting, Inc.
Columbus, OH, USA
2653MRKB Island/Pool Table-3 Light Bar
484940
2653MRKB Island/Pool Table-3 Light Bar 484940
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265349 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kentucky Bronze
Weight: 14.99
Product Name: Three Light Pendant
UPC: 783209265349
Category: Island Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484940
Product Name 2653MRKB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details