Capital Lighting, Inc. 5841ICBK Flush Mounts-Bowl Style 484933

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209029255 Category: Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209029255 Category: Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5841ICBK Flush Mounts-Bowl Style - 484933 - Capital Lighting, Inc.
Columbus, OH, USA
5841ICBK Flush Mounts-Bowl Style
484933
5841ICBK Flush Mounts-Bowl Style 484933
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209029255 Category: Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 2.65
Product Name: Two Light Flush Mount
UPC: 783209029255
Category: Flush Mount
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484933
Product Name 5841ICBK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details