Capital Lighting, Inc. 5841MRAC Flush Mounts-Bowl Style 484931

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Acorn Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209584167 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Acorn Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209584167 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5841MRAC Flush Mounts-Bowl Style - 484931 - Capital Lighting, Inc.
Columbus, OH, USA
5841MRAC Flush Mounts-Bowl Style
484931
5841MRAC Flush Mounts-Bowl Style 484931
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Acorn Weight: 2.65 Product Name: Two Light Flush Mount UPC: 783209584167 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Acorn
Weight: 2.65
Product Name: Two Light Flush Mount
UPC: 783209584167
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484931
Product Name 5841MRAC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details