Capital Lighting, Inc. 10923BK Exterior -Wall Mount 484929

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Weight: 1.6 Product Name: One Light Outdoor Fixture UPC: 783927184410 Category: Outdoor Glass: Satin Etched Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Weight: 1.6 Product Name: One Light Outdoor Fixture UPC: 783927184410 Category: Outdoor Glass: Satin Etched Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10923BK Exterior -Wall Mount - 484929 - Capital Lighting, Inc.
Columbus, OH, USA
10923BK Exterior -Wall Mount
484929
10923BK Exterior -Wall Mount 484929
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Weight: 1.6 Product Name: One Light Outdoor Fixture UPC: 783927184410 Category: Outdoor Glass: Satin Etched Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 5.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Black
Weight: 1.6
Product Name: One Light Outdoor Fixture
UPC: 783927184410
Category: Outdoor
Glass: Satin Etched
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484929
Product Name 10923BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details