Capital Lighting, Inc. 11099NI Exterior -Wall Mount 484928

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.37 Height: 14.25 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 1 Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.37 Height: 14.25 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 1 Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11099NI Exterior -Wall Mount - 484928 - Capital Lighting, Inc.
Columbus, OH, USA
11099NI Exterior -Wall Mount
484928
11099NI Exterior -Wall Mount 484928
PRODUCT DETAILS / SPECS Width/Dia: 10.37 Height: 14.25 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 1 Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.37
Height: 14.25
Extension: 12
Bulb
Type: Fluorescent
Qty: 1
Wattage: 14
Finish: Brushed Nickel
Weight: 1
Product Name: One Light Outdoor Fixture
Category: Outdoor
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484928
Product Name 11099NI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details