Capital Lighting, Inc. 11098NI Exterior -Wall Mount 484925

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 1 Product Name: One Light Outdoor Fixture UPC: 783927298247 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 1 Product Name: One Light Outdoor Fixture UPC: 783927298247 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11098NI Exterior -Wall Mount - 484925 - Capital Lighting, Inc.
Columbus, OH, USA
11098NI Exterior -Wall Mount
484925
11098NI Exterior -Wall Mount 484925
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 14 Finish: Brushed Nickel Weight: 1 Product Name: One Light Outdoor Fixture UPC: 783927298247 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 14
Finish: Brushed Nickel
Weight: 1
Product Name: One Light Outdoor Fixture
UPC: 783927298247
Category: Outdoor
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484925
Product Name 11098NI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details