PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 2.75
Product Name: One Light Outdoor Fixture
UPC: 783927298278
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: CSA
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484924 |
| Product Name | 11095AZ Exterior -Sconces |
| Application | Residential; Outdoor |