Capital Lighting, Inc. 10670OZ Sconces-Double Candle 484908

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 2.5 Product Name: Two Light Wall Bracket UPC: 783927299411 Category: Fluorescent Wall Bracket Glass: Amber Linen Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 2.5 Product Name: Two Light Wall Bracket UPC: 783927299411 Category: Fluorescent Wall Bracket Glass: Amber Linen Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10670OZ Sconces-Double Candle - 484908 - Capital Lighting, Inc.
Columbus, OH, USA
10670OZ Sconces-Double Candle
484908
10670OZ Sconces-Double Candle 484908
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 2.5 Product Name: Two Light Wall Bracket UPC: 783927299411 Category: Fluorescent Wall Bracket Glass: Amber Linen Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Olde Bronze
Weight: 2.5
Product Name: Two Light Wall Bracket
UPC: 783927299411
Category: Fluorescent Wall Bracket
Glass: Amber Linen
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484908
Product Name 10670OZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details