Capital Lighting, Inc. 10669OZ Sconces-Single Glass 484902

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Bracket UPC: 783927301725 Category: Fluorescent Wall Bracket Glass: Amber Linen Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Bracket UPC: 783927301725 Category: Fluorescent Wall Bracket Glass: Amber Linen Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10669OZ Sconces-Single Glass - 484902 - Capital Lighting, Inc.
Columbus, OH, USA
10669OZ Sconces-Single Glass
484902
10669OZ Sconces-Single Glass 484902
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 1.6 Product Name: One Light Wall Bracket UPC: 783927301725 Category: Fluorescent Wall Bracket Glass: Amber Linen Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 1.6
Product Name: One Light Wall Bracket
UPC: 783927301725
Category: Fluorescent Wall Bracket
Glass: Amber Linen
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484902
Product Name 10669OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details