Capital Lighting, Inc. 15458OZ Landscape Ltg.-Path & Spread 484798

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.50 Length 25.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927286732 Category: Landscape 12V Path & Spread Glass: Honey Beige Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.50 Length 25.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927286732 Category: Landscape 12V Path & Spread Glass: Honey Beige Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15458OZ Landscape Ltg.-Path & Spread - 484798 - Capital Lighting, Inc.
Columbus, OH, USA
15458OZ Landscape Ltg.-Path & Spread
484798
15458OZ Landscape Ltg.-Path & Spread 484798
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.50 Length 25.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927286732 Category: Landscape 12V Path & Spread Glass: Honey Beige Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 25.50
Length 25.50
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927286732
Category: Landscape 12V Path & Spread
Glass: Honey Beige
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484798
Product Name 15458OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details