Capital Lighting, Inc. 15457AZT Landscape Ltg.-Path & Spread 484795

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927286640 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927286640 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15457AZT Landscape Ltg.-Path & Spread - 484795 - Capital Lighting, Inc.
Columbus, OH, USA
15457AZT Landscape Ltg.-Path & Spread
484795
15457AZT Landscape Ltg.-Path & Spread 484795
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927286640 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 21.50
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927286640
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484795
Product Name 15457AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details