Capital Lighting, Inc. 15449TZT Landscape Ltg.-Path & Spread 484794

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 27.00 Length 27.00 Bulb Type: 912X Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 7 Product Name: One Light Landscape Fixture UPC: 783927286718 Category: Landscape 12V Path & Spread Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 27.00 Length 27.00 Bulb Type: 912X Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 7 Product Name: One Light Landscape Fixture UPC: 783927286718 Category: Landscape 12V Path & Spread Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15449TZT Landscape Ltg.-Path & Spread - 484794 - Capital Lighting, Inc.
Columbus, OH, USA
15449TZT Landscape Ltg.-Path & Spread
484794
15449TZT Landscape Ltg.-Path & Spread 484794
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 27.00 Length 27.00 Bulb Type: 912X Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 7 Product Name: One Light Landscape Fixture UPC: 783927286718 Category: Landscape 12V Path & Spread Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.10
Height: 27.00
Length 27.00
Bulb
Type: 912X
Qty: 1
Wattage: 16.25
Finish: Textured Tannery Bronze
Weight: 7
Product Name: One Light Landscape Fixture
UPC: 783927286718
Category: Landscape 12V Path & Spread
Glass: Dark Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484794
Product Name 15449TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details