Capital Lighting, Inc. 69116 Sconces-Pocket 484780

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927298360 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927298360 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69116 Sconces-Pocket - 484780 - Capital Lighting, Inc.
Columbus, OH, USA
69116 Sconces-Pocket
484780
69116 Sconces-Pocket 484780
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927298360 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 5
Product Name: Two Light Wall Fixture
UPC: 783927298360
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484780
Product Name 69116 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details