Capital Lighting, Inc. 15461AZT Landscape Ltg.-Deck & Patio 484779

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 2.25 Length 2.25 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927287616 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 2.25 Length 2.25 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927287616 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15461AZT Landscape Ltg.-Deck & Patio - 484779 - Capital Lighting, Inc.
Columbus, OH, USA
15461AZT Landscape Ltg.-Deck & Patio
484779
15461AZT Landscape Ltg.-Deck & Patio 484779
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 2.25 Length 2.25 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927287616 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 2.25
Length 2.25
Bulb
Type: 918X
Qty: 1
Wattage: 6.5
Finish: Textured Architectural Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927287616
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484779
Product Name 15461AZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details