Capital Lighting, Inc. 15833AZT Landscape Ltg.-Path & Spread 484778

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.75 Bulb Type: LED Qty: 6 Wattage: 4.5 Finish: Textured Architectural Bronze Weight: 4 Product Name: Six Light Landscape Fixture UPC: 783927293808 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.75 Bulb Type: LED Qty: 6 Wattage: 4.5 Finish: Textured Architectural Bronze Weight: 4 Product Name: Six Light Landscape Fixture UPC: 783927293808 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15833AZT Landscape Ltg.-Path & Spread - 484778 - Capital Lighting, Inc.
Columbus, OH, USA
15833AZT Landscape Ltg.-Path & Spread
484778
15833AZT Landscape Ltg.-Path & Spread 484778
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.75 Bulb Type: LED Qty: 6 Wattage: 4.5 Finish: Textured Architectural Bronze Weight: 4 Product Name: Six Light Landscape Fixture UPC: 783927293808 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.75
Bulb
Type: LED
Qty: 6
Wattage: 4.5
Finish: Textured Architectural Bronze
Weight: 4
Product Name: Six Light Landscape Fixture
UPC: 783927293808
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484778
Product Name 15833AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details