Capital Lighting, Inc. 15462BW Landscape Ltg.-Deck & Patio 484777

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.78 Height: 8.37 Length 8.37 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Brown Weight: 1.45 Product Name: One Light Landscape Fixture UPC: 783927286688 Category: Landscape 12V Specialty Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.78 Height: 8.37 Length 8.37 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Brown Weight: 1.45 Product Name: One Light Landscape Fixture UPC: 783927286688 Category: Landscape 12V Specialty Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15462BW Landscape Ltg.-Deck & Patio - 484777 - Capital Lighting, Inc.
Columbus, OH, USA
15462BW Landscape Ltg.-Deck & Patio
484777
15462BW Landscape Ltg.-Deck & Patio 484777
PRODUCT DETAILS / SPECS Width/Dia: 3.78 Height: 8.37 Length 8.37 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Brown Weight: 1.45 Product Name: One Light Landscape Fixture UPC: 783927286688 Category: Landscape 12V Specialty Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.78
Height: 8.37
Length 8.37
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Brown
Weight: 1.45
Product Name: One Light Landscape Fixture
UPC: 783927286688
Category: Landscape 12V Specialty
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484777
Product Name 15462BW Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details