Capital Lighting, Inc. 15479TZT Exterior -Post/Pier Head 484773

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.87 Height: 7.50 Length 7.50 Bulb Type: 912X Qty: 1 Wattage: 11.4 Finish: Textured Tannery Bronze Weight: 3.5 Product Name: One Light Landscape Fixture UPC: 783927286602 Category: Landscape 12V Deck Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.87 Height: 7.50 Length 7.50 Bulb Type: 912X Qty: 1 Wattage: 11.4 Finish: Textured Tannery Bronze Weight: 3.5 Product Name: One Light Landscape Fixture UPC: 783927286602 Category: Landscape 12V Deck Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15479TZT Exterior -Post/Pier Head - 484773 - Capital Lighting, Inc.
Columbus, OH, USA
15479TZT Exterior -Post/Pier Head
484773
15479TZT Exterior -Post/Pier Head 484773
PRODUCT DETAILS / SPECS Width/Dia: 3.87 Height: 7.50 Length 7.50 Bulb Type: 912X Qty: 1 Wattage: 11.4 Finish: Textured Tannery Bronze Weight: 3.5 Product Name: One Light Landscape Fixture UPC: 783927286602 Category: Landscape 12V Deck Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.87
Height: 7.50
Length 7.50
Bulb
Type: 912X
Qty: 1
Wattage: 11.4
Finish: Textured Tannery Bronze
Weight: 3.5
Product Name: One Light Landscape Fixture
UPC: 783927286602
Category: Landscape 12V Deck
Glass: Dark Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484773
Product Name 15479TZT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details