Capital Lighting, Inc. 42254AP Mini Pendants-Drum Shades 484768

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927300339 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Wire: 147``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927300339 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Wire: 147``

Suppliers

Company
Product
Description
Supplier Links
42254AP Mini Pendants-Drum Shades - 484768 - Capital Lighting, Inc.
Columbus, OH, USA
42254AP Mini Pendants-Drum Shades
484768
42254AP Mini Pendants-Drum Shades 484768
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927300339 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Wire: 147``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927300339
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL
Wire: 147``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484768
Product Name 42254AP Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details