Capital Lighting, Inc. 42252AP Pendants-Drum Shade 484762

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 23.21 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 14 Product Name: Three Light Inverted Pendant UPC: 783927300148 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Wire: 105``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 23.21 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 14 Product Name: Three Light Inverted Pendant UPC: 783927300148 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Wire: 105``

Suppliers

Company
Product
Description
Supplier Links
42252AP Pendants-Drum Shade - 484762 - Capital Lighting, Inc.
Columbus, OH, USA
42252AP Pendants-Drum Shade
484762
42252AP Pendants-Drum Shade 484762
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 23.21 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 14 Product Name: Three Light Inverted Pendant UPC: 783927300148 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Wire: 105``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 23.21
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 14
Product Name: Three Light Inverted Pendant
UPC: 783927300148
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Wire: 105``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484762
Product Name 42252AP Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details