Capital Lighting, Inc. 49077OI Exterior -Wall Mount 484757

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.23 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927300322 Category: Outdoor Wall Bracket Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.23 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927300322 Category: Outdoor Wall Bracket Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49077OI Exterior -Wall Mount - 484757 - Capital Lighting, Inc.
Columbus, OH, USA
49077OI Exterior -Wall Mount
484757
49077OI Exterior -Wall Mount 484757
PRODUCT DETAILS / SPECS Width/Dia: 7.23 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927300322 Category: Outdoor Wall Bracket Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.23
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Iron
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927300322
Category: Outdoor Wall Bracket
Glass: Umber Etched Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484757
Product Name 49077OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details