Capital Lighting, Inc. 42215CH Mid. Chandeliers-Glass Up 484742

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 24 Product Name: 12 Light Chandelier UPC: 783927296519 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 74``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 24 Product Name: 12 Light Chandelier UPC: 783927296519 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 74``

Suppliers

Company
Product
Description
Supplier Links
42215CH Mid. Chandeliers-Glass Up - 484742 - Capital Lighting, Inc.
Columbus, OH, USA
42215CH Mid. Chandeliers-Glass Up
484742
42215CH Mid. Chandeliers-Glass Up 484742
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 24 Product Name: 12 Light Chandelier UPC: 783927296519 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 74``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 38.50
Length 38.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 24
Product Name: 12 Light Chandelier
UPC: 783927296519
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 74``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484742
Product Name 42215CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details