Capital Lighting, Inc. 42301CH Mid. Chandeliers-Candle 484738

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.06 Height: 29.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 16.3 Product Name: Five Light Chandelier UPC: 783927300384 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 56.3``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.06 Height: 29.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 16.3 Product Name: Five Light Chandelier UPC: 783927300384 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 56.3``

Suppliers

Company
Product
Description
Supplier Links
42301CH Mid. Chandeliers-Candle - 484738 - Capital Lighting, Inc.
Columbus, OH, USA
42301CH Mid. Chandeliers-Candle
484738
42301CH Mid. Chandeliers-Candle 484738
PRODUCT DETAILS / SPECS Width/Dia: 25.06 Height: 29.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 16.3 Product Name: Five Light Chandelier UPC: 783927300384 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 56.3``

PRODUCT DETAILS / SPECS
Width/Dia: 25.06
Height: 29.38
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 16.3
Product Name: Five Light Chandelier
UPC: 783927300384
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 56.3``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484738
Product Name 42301CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details