Capital Lighting, Inc. 42261AVI Island/Pool Table-4 Light + 484736

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.62 Length 14.62 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Anvil Iron Weight: 21.7 Product Name: Six Light Chandelier UPC: 783927299770 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.62 Length 14.62 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Anvil Iron Weight: 21.7 Product Name: Six Light Chandelier UPC: 783927299770 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
42261AVI Island/Pool Table-4 Light + - 484736 - Capital Lighting, Inc.
Columbus, OH, USA
42261AVI Island/Pool Table-4 Light +
484736
42261AVI Island/Pool Table-4 Light + 484736
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.62 Length 14.62 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Anvil Iron Weight: 21.7 Product Name: Six Light Chandelier UPC: 783927299770 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 14.62
Length 14.62
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Anvil Iron
Weight: 21.7
Product Name: Six Light Chandelier
UPC: 783927299770
Category: Chandeliers
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484736
Product Name 42261AVI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details