Capital Lighting, Inc. 42260AVI Island/Pool Table-4 Light + 484734

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.44 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 15.7 Product Name: Four Light Island Light UPC: 783927299787 Category: Island Light Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 97``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.44 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 15.7 Product Name: Four Light Island Light UPC: 783927299787 Category: Island Light Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 97``

Suppliers

Company
Product
Description
Supplier Links
42260AVI Island/Pool Table-4 Light + - 484734 - Capital Lighting, Inc.
Columbus, OH, USA
42260AVI Island/Pool Table-4 Light +
484734
42260AVI Island/Pool Table-4 Light + 484734
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.44 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 15.7 Product Name: Four Light Island Light UPC: 783927299787 Category: Island Light Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 97``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.44
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Anvil Iron
Weight: 15.7
Product Name: Four Light Island Light
UPC: 783927299787
Category: Island Light
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 97``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484734
Product Name 42260AVI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details