Capital Lighting, Inc. 42267AVI Sconces-Single Glass 484732

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.7 Product Name: One Light Wall Fixture UPC: 783927299848 Category: Wall Fixtures Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.7 Product Name: One Light Wall Fixture UPC: 783927299848 Category: Wall Fixtures Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42267AVI Sconces-Single Glass - 484732 - Capital Lighting, Inc.
Columbus, OH, USA
42267AVI Sconces-Single Glass
484732
42267AVI Sconces-Single Glass 484732
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.7 Product Name: One Light Wall Fixture UPC: 783927299848 Category: Wall Fixtures Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 3.7
Product Name: One Light Wall Fixture
UPC: 783927299848
Category: Wall Fixtures
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484732
Product Name 42267AVI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details