Capital Lighting, Inc. 42265AVI Mini Pendants-Rod 484730

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927299824 Category: Mini Pendants Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927299824 Category: Mini Pendants Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42265AVI Mini Pendants-Rod - 484730 - Capital Lighting, Inc.
Columbus, OH, USA
42265AVI Mini Pendants-Rod
484730
42265AVI Mini Pendants-Rod 484730
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927299824 Category: Mini Pendants Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 4.2
Product Name: One Light Mini Pendant
UPC: 783927299824
Category: Mini Pendants
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484730
Product Name 42265AVI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details