Capital Lighting, Inc. 45212CH Sconces-Single Glass 484729

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall Bracket UPC: 783927296502 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall Bracket UPC: 783927296502 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45212CH Sconces-Single Glass - 484729 - Capital Lighting, Inc.
Columbus, OH, USA
45212CH Sconces-Single Glass
484729
45212CH Sconces-Single Glass 484729
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall Bracket UPC: 783927296502 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927296502
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484729
Product Name 45212CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details