Capital Lighting, Inc. 49063OZ Exterior -Post/Pier Head 484728

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927301077 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927301077 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49063OZ Exterior -Post/Pier Head - 484728 - Capital Lighting, Inc.
Columbus, OH, USA
49063OZ Exterior -Post/Pier Head
484728
49063OZ Exterior -Post/Pier Head 484728
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927301077 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 1.5
Product Name: One Light Outdoor Fixture
UPC: 783927301077
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484728
Product Name 49063OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details