Capital Lighting, Inc. 45263AVI Bathroom Fixtures-Three Lights 484724

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927299800 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927299800 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45263AVI Bathroom Fixtures-Three Lights - 484724 - Capital Lighting, Inc.
Columbus, OH, USA
45263AVI Bathroom Fixtures-Three Lights
484724
45263AVI Bathroom Fixtures-Three Lights 484724
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927299800 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Anvil Iron
Weight: 9.7
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927299800
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484724
Product Name 45263AVI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details